Altech Corp. Feed ThroughTerminal Blocks CTS95U

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed ThroughTerminal Blocks - CTS95U - Altech Corp.
Flemington, NJ, USA
Feed ThroughTerminal Blocks
CTS95U
Feed ThroughTerminal Blocks CTS95U
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Fort Worth, TX, USA
Terminal Block; Feed-Through; DIN Rail;83 mm L x 90 mm H; 25 mm
70077253
Terminal Block; Feed-Through; DIN Rail;83 mm L x 90 mm H; 25 mm 70077253
Feed-Through Terminal Blocks, DIN Rail Mounting Type Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. The universal mounting feed through terminal blocks for wires with a large cross section and high current application. Versatile screw clamp system used in the terminal providing gas tight connection, ensures reliable electrical connection with very low contact resistance.

Feed-Through Terminal Blocks, DIN Rail Mounting Type
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
The universal mounting feed through terminal blocks for wires with a large cross section and high current application. Versatile screw clamp system used in the terminal providing gas tight connection, ensures reliable electrical connection with very low contact resistance.

Supplier's Site
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CTS95U
DIN Rail Terminal Blocks CTS95U
DIN Rail Terminal Blocks F/T term block CSFL6U

DIN Rail Terminal Blocks F/T term block CSFL6U

Buy Now

Technical Specifications

  Altech Corp. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CTS95U 70077253 CTS95U
Product Name Feed ThroughTerminal Blocks Terminal Block; Feed-Through; DIN Rail;83 mm L x 90 mm H; 25 mm DIN Rail Terminal Blocks
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail (optional feature) Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail
Termination Options Screw Clamp Screw Clamp Screw Clamp; Screw
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS UL Recognized Component Mark (US and Canadian); cCSAus VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Single Feed Through DIN Rail Terminal Blocks
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 25270996 - Radwell International
Specs
Mounting Options Terminal Strip
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.219 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminals - 2850.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details