CONN TERM BLK FEED THRU 10-22AWG
Terminal Block; Feed-Through; DIN Rail;35 mm; 43 mm L x 45 mm H; 6 mm; BLUE
DIN Rail Terminal Blocks F/T term block
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CTS4U-N/BU | 1920-1289-ND | 70077734 | CTS4U-N/BU |
| Product Name | Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Block; Feed-Through; DIN Rail;35 mm; 43 mm L x 45 mm H; 6 mm; BLUE | DIN Rail Terminal Blocks |
| Terminal Block Type | Single Feed Through | Single Feed Through | Single Feed Through | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | |||
| North American | 10 to 22 AWG |