C&K Components Datasheets for Rocker Switches
Rocker switches are actuated by a standard or dual rocker or paddle.
Rocker Switches: Learn more
| Product Name | Notes |
|---|---|
| D Series Miniature Snap-in Power Rocker Switches The D Series miniature snap-in power rocker switches feature PC and quick connect terminals. Available in momentary and maintained models, the switches are... | |
| DM Series Miniature 2 Pole Power Rocker Switches The RoHS-compliant, miniature waterproof rocker switches have an electrical life of 10,000 cycles, with operating temperature ranges from -20°C to +65°C Features/Benefits... | |
| Features/Benefits 3 AMPS to 10 AMPS Illuminated LED Positive detent RoHS compliant Typical Applications Instrumentation Industrial Office machines | |
| Features/Benefits Nice actuator styling with multiple options Guards to prevent accidental actuation Momentary and maintained functions IP65 splash proof rubber boot option RoHS compliant Typical Applications Small appliances Computers and... | |
| Features/Benefits Power switching up to 16 AMPS Sub-panel and Front-panel mounting PC and quick connect terminals Multi-position and multi-pole function Available in UL94V-0 grade materials RoHS compliant Typical Applications Computers... | |
| Features/Benefits Sealed against solder and cleaning process contaminants ESD Resistance—all actuator options Rocker, case & bushing UL 94V-0 RoHS compliant Typical Applications Telecommunications Instrumentation Computers & peripherals | |
| Features/Benefits Sealed against solder and cleaning process contaminants UL 94V-0 Nylon case and bushing Multi-positions ESD protection available RoHS compliant models available Typical Applications Telecommunications Instrumentation Medical equipment |
| << Prev | Next >> |