C&K Components Rocker Switches DA102J12S215QF

Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 401-1283-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
401-1283-ND
Rocker Switches 401-1283-ND
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker; SPST; 16 A @ 125 VAC, 10 A @ 250 VAC; 125/250; On-None-Off - 70128121 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker; SPST; 16 A @ 125 VAC, 10 A @ 250 VAC; 125/250; On-None-Off
70128121
Switch, Rocker; SPST; 16 A @ 125 VAC, 10 A @ 250 VAC; 125/250; On-None-Off 70128121
Contact Rating: 16 A @ 125 VAC, 1/3 HP: 10 A @ 250 VAC, 1/2 HP. Electrical Life: 10,000 make and break cycles at full load. Housing and Actuator: 6/6 nylon, black matte finish. Center Contacts and Terminals: Silver plated, copper alloy. End Contacts: Silver plated. Dielectric Strength: 1,500 V RMS @ sea level.

Contact Rating: 16 A @ 125 VAC, 1/3 HP: 10 A @ 250 VAC, 1/2 HP. Electrical Life: 10,000 make and break cycles at full load. Housing and Actuator: 6/6 nylon, black matte finish. Center Contacts and Terminals: Silver plated, copper alloy. End Contacts: Silver plated. Dielectric Strength: 1,500 V RMS @ sea level.

Supplier's Site
Rocker Switch, Spst, 16A, 125Vac, Black; Switch Operation C&k Components - 34AH8120 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 16A, 125Vac, Black; Switch Operation C&k Components
34AH8120
Rocker Switch, Spst, 16A, 125Vac, Black; Switch Operation C&k Components 34AH8120
ROCKER SWITCH, SPST, 16A, 125VAC, BLACK; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:DA Series; Contact Voltage VDC:-RoHS Compliant: Yes

ROCKER SWITCH, SPST, 16A, 125VAC, BLACK; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:DA Series; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 401-1283-ND 70128121 34AH8120
Product Name Rocker Switches Switch, Rocker; SPST; 16 A @ 125 VAC, 10 A @ 250 VAC; 125/250; On-None-Off Rocker Switch, Spst, 16A, 125Vac, Black; Switch Operation C&k Components
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade
Standards / Compliances UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

A8A Rocker Switch - A8A-203-2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
15 Amp 3 Way Self-Grounding Decorative Switch, Residential Grade - 1005S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details