C&K Components Rocker Switches DM14J72S205Q3

Description
Rocker Switch SPST 3A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 3A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN2064-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN2064-ND
Rocker Switches CKN2064-ND
Rocker Switch SPST 3A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 3A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Spst, 3A, 125V, Black; Illumination C&k Components - 82AC2556 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 3A, 125V, Black; Illumination C&k Components
82AC2556
Rocker Switch, Spst, 3A, 125V, Black; Illumination C&k Components 82AC2556
ROCKER SWITCH, SPST, 3A, 125V, BLACK; Illumination:Illumin ated; Contact Configuration:SPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:3A; Contact Voltage AC Nom:125V; Contact RoHS Compliant: Yes

ROCKER SWITCH, SPST, 3A, 125V, BLACK; Illumination:Illuminated; Contact Configuration:SPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:3A; Contact Voltage AC Nom:125V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches DM14J72S205Q3
SWITCH ROCKER SPST 3A 125V

SWITCH ROCKER SPST 3A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN2064-ND 82AC2556 DM14J72S205Q3
Product Name Rocker Switches Rocker Switch, Spst, 3A, 125V, Black; Illumination C&k Components Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect - 0.110\" (2.8mm)
Standards / Compliances UL Listed RoHS UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details