C&K Components Rocker Switches DM24J72S205Q6

Description
Rocker Switch DPST 3A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 3A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN2066-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN2066-ND
Rocker Switches CKN2066-ND
Rocker Switch DPST 3A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 3A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Dpst, 3A, 125V, Black; Illumination C&k Components - 82AC2558 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 3A, 125V, Black; Illumination C&k Components
82AC2558
Rocker Switch, Dpst, 3A, 125V, Black; Illumination C&k Components 82AC2558
ROCKER SWITCH, DPST, 3A, 125V, BLACK; Illumination:Illumin ated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:3A; Contact Voltage AC Nom:125V; Contact RoHS Compliant: Yes

ROCKER SWITCH, DPST, 3A, 125V, BLACK; Illumination:Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:3A; Contact Voltage AC Nom:125V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Rocker C&k Components - 34AH8895 - Newark, An Avnet Company
Chicago, IL, United States
Rocker C&k Components
34AH8895
Rocker C&k Components 34AH8895
ROCKER

ROCKER

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN2066-ND 82AC2558 34AH8895
Product Name Rocker Switches Rocker Switch, Dpst, 3A, 125V, Black; Illumination C&k Components Rocker C&k Components
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade
Standards / Compliances UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Rocker Switches - 1935216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Push in
Standards / Compliances RoHS
Width 0.7098 inch (18.03 mm)
View Details
Process Sealed Subminiature Rocker - A28KV-CA - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
4 suppliers