Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPST 16A 125V
ROCKER SWITCH, SPST, 16A, 125VAC, BLACK; Switch Operation:On-None-Of
Contact Rating: 16 A @ 125 VAC, 1/3 HP: 10 A @ 250 VAC, 1/2 HP. Electrical Life: 10,000 make and break cycles at full load. Housing and Actuator: 6/6 nylon, black matte finish. Center Contacts and Terminals: Silver plated, copper alloy. End Contacts: Silver plated. Dielectric Strength: 1,500 V RMS @ sea level.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 401-1287-ND | DA102J12S215HQF | 34AH8118 | 70128122 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Spst, 16A, 125Vac, Black; Switch Operation C&k Components | Switch, Rocker; SPST; 16 A @ 125 VAC, 10 A @ 250 VAC; 125/250; On-None-Off |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | Single Pole, Single Throw |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | Quick Connect / Blade | |
| Standards / Compliances | UL Listed | UL Listed | UL Listed |