C&K Components Rocker Switches D501J12S215QA

Description
Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN2057-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN2057-ND
Rocker Switches CKN2057-ND
Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker; Miniature Power; D Series - 10 Amp @ 125 VAC; SPDT; On-None-On - 70128622 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker; Miniature Power; D Series - 10 Amp @ 125 VAC; SPDT; On-None-On
70128622
Switch, Rocker; Miniature Power; D Series - 10 Amp @ 125 VAC; SPDT; On-None-On 70128622
Contact Rating: 10 A @ 125 VAC; 5 A @ 250 VAC, UL/CSA; 10 (8) A @ 125 VAC; 5 (3) A @ 250 VAC, T85, VDE. Actuator: Nylon, black with on/off markings. Housing: Nylon, black. Movable Contacts: Coin silver, silver-plated. Stationary Contacts and Terminals: Copper, silver-plated. Mounting Hole: SPDT and SPST — 0.754" (19.40) × 0.508" (12.90) for 0.073" (1.85) thick panel; DPDT — 0.754" (19.40) × 0.587" (22.53) for 0.073" (1.85) thick panel.

Contact Rating: 10 A @ 125 VAC; 5 A @ 250 VAC, UL/CSA; 10 (8) A @ 125 VAC; 5 (3) A @ 250 VAC, T85, VDE. Actuator: Nylon, black with on/off markings. Housing: Nylon, black. Movable Contacts: Coin silver, silver-plated. Stationary Contacts and Terminals: Copper, silver-plated. Mounting Hole: SPDT and SPST — 0.754" (19.40) × 0.508" (12.90) for 0.073" (1.85) thick panel; DPDT — 0.754" (19.40) × 0.587" (22.53) for 0.073" (1.85) thick panel.

Supplier's Site
Rocker Sw, Spdt, 10A, 125Vac, Panel; Switch Operation C&k Components - 34AH9124 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Sw, Spdt, 10A, 125Vac, Panel; Switch Operation C&k Components
34AH9124
Rocker Sw, Spdt, 10A, 125Vac, Panel; Switch Operation C&k Components 34AH9124
ROCKER SW, SPDT, 10A, 125VAC, PANEL; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:D Series; Contact Current AC Max:10A RoHS Compliant: Yes

ROCKER SW, SPDT, 10A, 125VAC, PANEL; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:D Series; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN2057-ND 70128622 34AH9124
Product Name Rocker Switches Switch, Rocker; Miniature Power; D Series - 10 Amp @ 125 VAC; SPDT; On-None-On Rocker Sw, Spdt, 10A, 125Vac, Panel; Switch Operation C&k Components
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade
Standards / Compliances UL Listed UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
15 Amp 3 Way Lighted Decorative Switch, Residential Grade - 1005L - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details