Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In
ROCKER SW, DPST, 10A, 250VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:DM Series; Contact Current AC Max:10A RoHS Compliant: Yes
Rocker Switch, 125⁄250 VAC Voltage Rating, Silver Contact Material, DPST Contact Form
SWITCH ROCKER DPST 10A 125V
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CKC2019-ND | 34AH8912 | 70128638 | DM62J12S205PQ |
| Product Name | Rocker Switches | Rocker Sw, Dpst, 10A, 250Vac, Panel; Switch Operation C&k Components | Switch, Rocker; DPST; 125/250 VAC; (STD) DPST, On-Off; Coin Silver; 10^9 Ohms | Switches - Rocker Switches |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.110\" (2.8mm) | |
| Standards / Compliances | UL Listed | RoHS | CSA Certified; UL Listed | UL Listed |