C&K Components Rocker Switches E201J1AV2BE2

Description
Rocker Switch DPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Rocker Switch DPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN10982-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN10982-ND
Rocker Switches CKN10982-ND
Rocker Switch DPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle, Vertical

Rocker Switch DPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle, Vertical

Buy Now Datasheet
Switches - Rocker Switches - 1338715-E201J1AV2BE2 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1338715-E201J1AV2BE2
Switches - Rocker Switches 1338715-E201J1AV2BE2
Win Source Part Number: 1338715-E201J1AV2BE2 Category: Switches - Rocker Switches Series: E Termination Style: PC Pin Features: Sealed - Flux Protection Package: Bulk Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 40 Panel Cutout Dimensions: Rectangular - 17.96mm x 10.62mm Circuit: DPDT Switch Function: On-On Actuator Type: Concave (Standard V) Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole, Right Angle, Vertical Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Base Product Number: E201J

Win Source Part Number: 1338715-E201J1AV2BE2
Category: Switches - Rocker Switches
Series: E
Termination Style: PC Pin
Features: Sealed - Flux Protection
Package: Bulk
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 40
Panel Cutout Dimensions: Rectangular - 17.96mm x 10.62mm
Circuit: DPDT
Switch Function: On-On
Actuator Type: Concave (Standard V)
Electrical Life: 40,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole, Right Angle, Vertical
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Base Product Number: E201J

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
E201J1AV2BE2
Switches - Rocker Switches E201J1AV2BE2
SWITCH ROCKER DPDT 0.4VA 20V

SWITCH ROCKER DPDT 0.4VA 20V

Supplier's Site
Rocker C&k Components - 35AH0057 - Newark, An Avnet Company
Chicago, IL, United States
Rocker C&k Components
35AH0057
Rocker C&k Components 35AH0057
ROCKER

ROCKER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Toggle Switches Rocker Switches Rocker Switches
Product Number CKN10982-ND 1338715-E201J1AV2BE2 E201J1AV2BE2 35AH0057
Product Name Rocker Switches Switches - Rocker Switches Switches - Rocker Switches Rocker C&k Components
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw DPDT Double Pole, Double Throw; DPDT
Terminal Type Straight PC Pins PC Pin
Standards / Compliances UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Process Sealed Subminiature Toggle - A12JH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
7 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers