C&K Components Rocker Switches DF62J12S215QA

Description
Rocker Switch DPST 16A (AC), 6A (DC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 16A (AC), 6A (DC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN9842-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN9842-ND
Rocker Switches CKN9842-ND
Rocker Switch DPST 16A (AC), 6A (DC) 125V Panel Mount, Snap-In

Rocker Switch DPST 16A (AC), 6A (DC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Dpst, 16A, 250Vac, Black; Switch Operation C&k Components - 34AH8835 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 16A, 250Vac, Black; Switch Operation C&k Components
34AH8835
Rocker Switch, Dpst, 16A, 250Vac, Black; Switch Operation C&k Components 34AH8835
ROCKER SWITCH, DPST, 16A, 250VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:DF Series; Contact Current AC Max:16ARoHS Compliant: Yes

ROCKER SWITCH, DPST, 16A, 250VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:DF Series; Contact Current AC Max:16ARoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
DF62J12S215QA
Switches - Rocker Switches DF62J12S215QA
SWITCH ROCKER DPST 16A 125V

SWITCH ROCKER DPST 16A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN9842-ND 34AH8835 DF62J12S215QA
Product Name Rocker Switches Rocker Switch, Dpst, 16A, 250Vac, Black; Switch Operation C&k Components Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
15 Amp 3 Way Decorative Switch, Residential Grade - 1005 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details