C&K Components Rocker Switches DM61J12S205Q

Description
Rocker Switch DPDT 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPDT 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKC2009-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKC2009-ND
Rocker Switches CKC2009-ND
Rocker Switch DPDT 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Sw, Dpdt, 10A, 125Vac, Panel; Switch Operation C&k Components - 34AH8904 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Sw, Dpdt, 10A, 125Vac, Panel; Switch Operation C&k Components
34AH8904
Rocker Sw, Dpdt, 10A, 125Vac, Panel; Switch Operation C&k Components 34AH8904
ROCKER SW, DPDT, 10A, 125VAC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:DM Series; Contact Current AC Max:10A RoHS Compliant: Yes

ROCKER SW, DPDT, 10A, 125VAC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:DM Series; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site
Rocker Switch, Dpdt, 10A, 125V, Black; Illumination C&k Components - 82AC2561 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 10A, 125V, Black; Illumination C&k Components
82AC2561
Rocker Switch, Dpdt, 10A, 125V, Black; Illumination C&k Components 82AC2561
ROCKER SWITCH, DPDT, 10A, 125V, BLACK; Illumination:Non Illuminated; Contact Configuration:DPDT; Switch Operation:On-On; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:125V; RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 10A, 125V, BLACK; Illumination:Non Illuminated; Contact Configuration:DPDT; Switch Operation:On-On; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:125V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKC2009-ND 34AH8904 82AC2561
Product Name Rocker Switches Rocker Sw, Dpdt, 10A, 125Vac, Panel; Switch Operation C&k Components Rocker Switch, Dpdt, 10A, 125V, Black; Illumination C&k Components
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF) Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Quick Connect / Blade
Standards / Compliances UL Listed RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Process Sealed Subminiature Rocker - A15KB1-CA - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Rocker Switches - 5-1437595-6 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Momentary Contact Switch Function (On) Off (On)
View Details