Rocker Switch SPST 16A (AC), 6A (DC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPST 16A 125V
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CKN11829-ND | DF52J12P215DQA | 34AH8813 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Rocker C&k Components |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Standards / Compliances | UL Listed | UL Listed |