C&K Components Rocker Switches D502J12S215HQA

Description
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN1821-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN1821-ND
Rocker Switches CKN1821-ND
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Sw, Spst, 10A, 30Vdc, Panel; Switch Operation C&k Components - 34AH9140 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Sw, Spst, 10A, 30Vdc, Panel; Switch Operation C&k Components
34AH9140
Rocker Sw, Spst, 10A, 30Vdc, Panel; Switch Operation C&k Components 34AH9140
ROCKER SW, SPST, 10A, 30VDC, PANEL; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:D Series; Contact Current AC Max:10A RoHS Compliant: Yes

ROCKER SW, SPST, 10A, 30VDC, PANEL; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:D Series; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site
Switches - Rocker Switches D502J12S215HQA
SWITCH ROCKER SPST 10A 125V

SWITCH ROCKER SPST 10A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN1821-ND 34AH9140 D502J12S215HQA
Product Name Rocker Switches Rocker Sw, Spst, 10A, 30Vdc, Panel; Switch Operation C&k Components Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Standards / Compliances UL Listed RoHS UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details