C&K Components Rocker Switches D502J12S2AHQA

Description
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In, Right Angle
Request a Quote Datasheet
Description
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN10881-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN10881-ND
Rocker Switches CKN10881-ND
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In, Right Angle

Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In, Right Angle

Buy Now Datasheet
Rocker Switches - 1558919P - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
1558919P
Rocker Switches 1558919P
SWITCH ROCKER SPST 10A 125V

SWITCH ROCKER SPST 10A 125V

Supplier's Site
Rocker Switches - 1558919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
1558919
Rocker Switches 1558919
C & K D502J12S2AHQA Rocker Switch

C & K D502J12S2AHQA Rocker Switch

Supplier's Site
Rocker Switches - 1558849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
1558849
Rocker Switches 1558849
SWITCH ROCKER SPST 10A 125V

SWITCH ROCKER SPST 10A 125V

Supplier's Site
Switches - Rocker Switches D502J12S2AHQA
SWITCH ROCKER SPST 10A 125V

SWITCH ROCKER SPST 10A 125V

Supplier's Site
Rocker Switch, Spst, 10A, 125Vdc, Tht; Switch Operation C&k Components - 34AH9132 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 10A, 125Vdc, Tht; Switch Operation C&k Components
34AH9132
Rocker Switch, Spst, 10A, 125Vdc, Tht; Switch Operation C&k Components 34AH9132
ROCKER SWITCH, SPST, 10A, 125VDC, THT; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:D Series; Contact Voltage VDC:30VRoHS Compliant: Yes

ROCKER SWITCH, SPST, 10A, 125VDC, THT; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:D Series; Contact Voltage VDC:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number CKN10881-ND 1558919P 1558919 D502J12S2AHQA 34AH9132
Product Name Rocker Switches Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Spst, 10A, 125Vdc, Tht; Switch Operation C&k Components
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Straight PC Pins Right angle pc pin PC Pin
Standards / Compliances UL Listed RoHS RoHS UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker - K1 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Rocker Switches - 9132774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
15 Amp 4 Way Decorative Switch, Residential Grade - 1006 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details