C&K Components Miniature Snap-in Power Rocker Switches D Series

Description
D Series Miniature Snap-in Power Rocker Switches The D Series miniature snap-in power rocker switches feature PC and quick connect terminals. Available in momentary and maintained models, the switches are offered with a recessed bracket that prevents accidental actuation. The RoHS-compliant, miniature waterproof rocker switches have an electrical life of 10,000 cycles, with operating temperature ranges from -30°C to +65°C. Features/Benefits Momentary and maintained models PC and quick connect terminals Recessed bracket available — prevents accidental actuation RoHS compliant IP65 Splash Proof Rubber Boot Option for Waterproofing Designed to provide the ruggedness and reliability required in demanding environmental conditions Typical Applications Small appliances Computers and peripherals Medical instrumentation
Datasheet
Description
D Series Miniature Snap-in Power Rocker Switches The D Series miniature snap-in power rocker switches feature PC and quick connect terminals. Available in momentary and maintained models, the switches are offered with a recessed bracket that prevents accidental actuation. The RoHS-compliant, miniature waterproof rocker switches have an electrical life of 10,000 cycles, with operating temperature ranges from -30°C to +65°C. Features/Benefits Momentary and maintained models PC and quick connect terminals Recessed bracket available — prevents accidental actuation RoHS compliant IP65 Splash Proof Rubber Boot Option for Waterproofing Designed to provide the ruggedness and reliability required in demanding environmental conditions Typical Applications Small appliances Computers and peripherals Medical instrumentation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Snap-in Power Rocker Switches - D Series - C&K Components
Newton, MA, USA
Miniature Snap-in Power Rocker Switches
D Series
Miniature Snap-in Power Rocker Switches D Series
D Series Miniature Snap-in Power Rocker Switches The D Series miniature snap-in power rocker switches feature PC and quick connect terminals. Available in momentary and maintained models, the switches are offered with a recessed bracket that prevents accidental actuation. The RoHS-compliant, miniature waterproof rocker switches have an electrical life of 10,000 cycles, with operating temperature ranges from -30°C to +65°C. Features/Benefits Momentary and maintained models PC and quick connect terminals Recessed bracket available — prevents accidental actuation RoHS compliant IP65 Splash Proof Rubber Boot Option for Waterproofing Designed to provide the ruggedness and reliability required in demanding environmental conditions Typical Applications Small appliances Computers and peripherals Medical instrumentation

D Series

Miniature Snap-in Power Rocker Switches

The D Series miniature snap-in power rocker switches feature PC and quick connect terminals. Available in momentary and maintained models, the switches are offered with a recessed bracket that prevents accidental actuation.

The RoHS-compliant, miniature waterproof rocker switches have an electrical life of 10,000 cycles, with operating temperature ranges from -30°C to +65°C.

Features/Benefits

  • Momentary and maintained models
  • PC and quick connect terminals
  • Recessed bracket available — prevents accidental actuation
  • RoHS compliant
  • IP65 Splash Proof Rubber Boot Option for Waterproofing
    • Designed to provide the ruggedness and reliability required in demanding environmental conditions

Typical Applications

  • Small appliances
  • Computers and peripherals
  • Medical instrumentation
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Rocker Switches
Product Number D Series
Product Name Miniature Snap-in Power Rocker Switches
Rocker Actuator Rocker (optional feature); Paddle (optional feature)
Switch Function Maintained (optional feature); Momentary (optional feature)
Maintained Contact Switch Function Three Position (Center OFF) (optional feature); Three Position (No Center OFF) (optional feature)
Momentary Contact Switch Function Momentary ON (optional feature); Momentary OFF (optional feature); Three Position Momentary (Center OFF) (optional feature); Three Position Momentary (Center NEUTRAL) (optional feature)
Pole & Throw Specifications Single Pole, Single Throw (optional feature); Single Pole, Double Throw (optional feature); Double Pole, Single Throw (optional feature); Double Pole, Double Throw (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1310V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 119705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF)
Momentary Contact Switch Function On-None-Off
View Details