C&K Components Rocker Switches E101J1V3BE2

Description
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole
Request a Quote Datasheet
Description
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN2072-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN2072-ND
Rocker Switches CKN2072-ND
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole

Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole

Buy Now Datasheet
Switches - Rocker Switches - 1376182-E101J1V3BE2 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1376182-E101J1V3BE2
Switches - Rocker Switches 1376182-E101J1V3BE2
Win Source Part Number: 1376182-E101J1V3BE2 Category: Switches - Rocker Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: E Package: Tray Product Status: Active Features: Sealed - Flux Protection Base Product Number: E101J Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Concave (Standard V) Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Panel Cutout Dimensions: Rectangular - 17.96mm x 10.62mm Electrical Life: 40,000 Cycles

Win Source Part Number: 1376182-E101J1V3BE2
Category: Switches - Rocker Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: E
Package: Tray
Product Status: Active
Features: Sealed - Flux Protection
Base Product Number: E101J
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Concave (Standard V)
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: PC Pin
Panel Cutout Dimensions: Rectangular - 17.96mm x 10.62mm
Electrical Life: 40,000 Cycles

Buy Now Datasheet
Rocker Switch, Spdt, 0.4Va, 20V, Black; Illumination C&k Components - 82AC2840 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 0.4Va, 20V, Black; Illumination C&k Components
82AC2840
Rocker Switch, Spdt, 0.4Va, 20V, Black; Illumination C&k Components 82AC2840
ROCKER SWITCH, SPDT, 0.4VA, 20V, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-None-On ; Actuator / Cap Colour:Black; Switch Mounting:Through Hole; Contact Current Max:-; Contact Voltage AC RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 0.4VA, 20V, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-None-On; Actuator / Cap Colour:Black; Switch Mounting:Through Hole; Contact Current Max:-; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches E101J1V3BE2
SWITCH ROCKER SPDT 0.4VA 20V

SWITCH ROCKER SPDT 0.4VA 20V

Supplier's Site
Rocker Switches - E101J1V3BE2 - ODG (Origin Data Global)
Shenzhen, China
Rocker Switches
E101J1V3BE2
Rocker Switches E101J1V3BE2
SWITCH ROCKER SPDT 0.4VA 20V

SWITCH ROCKER SPDT 0.4VA 20V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rocker Switches Toggle Switches Rocker Switches Rocker Switches Rocker Switches
Product Number CKN2072-ND 1376182-E101J1V3BE2 82AC2840 E101J1V3BE2 E101J1V3BE2
Product Name Rocker Switches Switches - Rocker Switches Rocker Switch, Spdt, 0.4Va, 20V, Black; Illumination C&k Components Switches - Rocker Switches Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins PC Pin PC Pin
Standards / Compliances UL Listed RoHS UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A28AP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Manual Starting Sw,Toggle Lever,1 Phase - 609T-XOX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details