C&K Components Miniature Illuminated Power Rocker Switches DM Illuminated Series

Description
Features/Benefits 3 AMPS to 10 AMPS Illuminated LED Positive detent RoHS compliant Typical Applications Instrumentation Industrial Office machines
Description
Features/Benefits 3 AMPS to 10 AMPS Illuminated LED Positive detent RoHS compliant Typical Applications Instrumentation Industrial Office machines
Datasheet
Datasheet Summary
Powered by GS/AI

The DM Illuminated Series miniature power rocker switches from C&K Components are designed for applications requiring a reliable and compact switching solution. These switches feature a double pole configuration and are available in two models: DM61 (DPDT, On-On) and DM62 (DPST, On-Off). They have a contact rating of 10 amps at 125 VAC and 5 amps at 250 VAC, with a lifespan of 10,000 make-and-break cycles at full load. The switches are equipped with quick connect terminals for easy installation and optional recessed brackets to prevent accidental actuation. They are RoHS compliant, making them suitable for environmentally conscious projects. The operating temperature range is -20¬?C to 65¬?C, and the actuator is made from durable nylon with a matte finish. Additionally, the switches can be illuminated with various LED colors, enhancing visibility in low-light conditions.

Datasheet Summary
Powered by GS/AI

The DM Illuminated Series miniature power rocker switches from C&K Components are designed for applications requiring a reliable and compact switching solution. These switches feature a double pole configuration and are available in two models: DM61 (DPDT, On-On) and DM62 (DPST, On-Off). They have a contact rating of 10 amps at 125 VAC and 5 amps at 250 VAC, with a lifespan of 10,000 make-and-break cycles at full load. The switches are equipped with quick connect terminals for easy installation and optional recessed brackets to prevent accidental actuation. They are RoHS compliant, making them suitable for environmentally conscious projects. The operating temperature range is -20¬?C to 65¬?C, and the actuator is made from durable nylon with a matte finish. Additionally, the switches can be illuminated with various LED colors, enhancing visibility in low-light conditions.

Suppliers

Company
Product
Description
Supplier Links
Miniature Illuminated Power Rocker Switches - DM Illuminated Series - C&K Components
Newton, MA, USA
Miniature Illuminated Power Rocker Switches
DM Illuminated Series
Miniature Illuminated Power Rocker Switches DM Illuminated Series
Features/Benefits 3 AMPS to 10 AMPS Illuminated LED Positive detent RoHS compliant Typical Applications Instrumentation Industrial Office machines

Features/Benefits

  • 3 AMPS to 10 AMPS
  • Illuminated LED
  • Positive detent
  • RoHS compliant

Typical Applications

  • Instrumentation
  • Industrial
  • Office machines
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Rocker Switches
Product Number DM Illuminated Series
Product Name Miniature Illuminated Power Rocker Switches
Rocker Actuator Rocker
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw (optional feature); Double Pole, Single Throw (optional feature)
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1825426-3 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None On
Terminal Type Wire Lugs
View Details
2 suppliers
Rocker Switches - 9131857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details