C&K Components Rocker Switches DF62J12S2AQA

Description
Rocker Switch DPST 16A (AC), 6A (DC) 125V Panel Mount, Snap-In, Right Angle
Request a Quote Datasheet
Description
Rocker Switch DPST 16A (AC), 6A (DC) 125V Panel Mount, Snap-In, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN10639-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN10639-ND
Rocker Switches CKN10639-ND
Rocker Switch DPST 16A (AC), 6A (DC) 125V Panel Mount, Snap-In, Right Angle

Rocker Switch DPST 16A (AC), 6A (DC) 125V Panel Mount, Snap-In, Right Angle

Buy Now Datasheet
Switches - Rocker Switches DF62J12S2AQA
SWITCH ROCKER DPST 16A 125V

SWITCH ROCKER DPST 16A 125V

Supplier's Site
Rocker Sw, Dpst, 16A, 250Vac, Tht; Switch Operation C&k Components - 34AH8831 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Sw, Dpst, 16A, 250Vac, Tht; Switch Operation C&k Components
34AH8831
Rocker Sw, Dpst, 16A, 250Vac, Tht; Switch Operation C&k Components 34AH8831
ROCKER SW, DPST, 16A, 250VAC, THT; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:DF Series; Contact Current AC Max:16A RoHS Compliant: Yes

ROCKER SW, DPST, 16A, 250VAC, THT; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:DF Series; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN10639-ND DF62J12S2AQA 34AH8831
Product Name Rocker Switches Switches - Rocker Switches Rocker Sw, Dpst, 16A, 250Vac, Tht; Switch Operation C&k Components
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Straight PC Pins PC Pin
Standards / Compliances UL Listed UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details