Rocker Switch DPDT 10A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER DPDT 10A 125V
ROCKER SWITCH, DPDT, 10A, 125VAC, PANEL ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CKN11254-ND | DM61J12S205HQ | 68AH9594 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Dpdt, 10A, 125Vac, Panel Rohs Compliant C&k Components |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.110\" (2.8mm) | |
| Standards / Compliances | UL Listed | UL Listed | RoHS |