Rocker Switch DPDT 7.5A (AC/DC) 125V Through Hole
SWITCH ROCKER DPDT 7.5A 125V
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | E201J60V6QE2-ND | E201J60V6QE2 | 35AH0081 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Rocker C&k Components |
| Rocker Actuator | Paddle | Paddle; Paddle | Rocker |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Straight PC Pins | PC Pin |