SWITCH ROCKER SPDT 16A 12V
| DigiKey | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 108-DSR2215GD612-ND |
| Product Name | Rocker Switches |
| Switch Function | Maintained |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw |
| Terminal Type | Solder Terminals; Quick Connect / Blade |
| Standards / Compliances | UL Listed |