Win Source Part Number: 1376181-D608J12S205Q
Category: Switches - Rocker Switches
Temperature Range - Operating: -30°C ~ 65°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: D
Package: Bulk
Product Status: Active
Base Product Number: D608J
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC)
Circuit: DPDT
Switch Function: On-Mom
Voltage Rating - AC: 125 V
Actuator Type: Concave (Curved)
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: Quick Connect - 0.187" (4.7mm)
Panel Cutout Dimensions: Rectangular - 22.53mm x 19.20mm
Electrical Life: 10,000 Cycles
Rocker Switch DPDT 10A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER DPDT 10A 125V
SWITCH ROCKER DPDT 10A 125V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1376181-D608J12S205QA | CKC2015-ND | D608J12S205QA | D608J12S205QA | 34AH9207 |
| Product Name | Switches - Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker Switches | Rocker C&k Components |
| Switch Type | Toggle | ||||
| Pole & Throw Specifications | DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Switch Function | Momentary | Momentary | |||
| Momentary Contact Switch Function | Momentary ON | On-Mom | |||
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | Quick Connect - 0.187" (4.7mm) |