C&K Components Rocker Switches D502J12S215QA

Description
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN10632-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN10632-ND
Rocker Switches CKN10632-ND
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches D502J12S215QA
SWITCH ROCKER SPST 10A 125V

SWITCH ROCKER SPST 10A 125V

Supplier's Site
Rocker Sw, Spst, 10A, 30Vdc, Panel; Switch Operation C&k Components - 34AH9143 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Sw, Spst, 10A, 30Vdc, Panel; Switch Operation C&k Components
34AH9143
Rocker Sw, Spst, 10A, 30Vdc, Panel; Switch Operation C&k Components 34AH9143
ROCKER SW, SPST, 10A, 30VDC, PANEL; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:D Series; Contact Current AC Max:10A RoHS Compliant: Yes

ROCKER SW, SPST, 10A, 30VDC, PANEL; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:D Series; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN10632-ND D502J12S215QA 34AH9143
Product Name Rocker Switches Switches - Rocker Switches Rocker Sw, Spst, 10A, 30Vdc, Panel; Switch Operation C&k Components
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Standards / Compliances UL Listed UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details