C&K Components Rocker Switches D501J12S2AHQA

Description
Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In, Right Angle
Request a Quote Datasheet
Description
Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN12280-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN12280-ND
Rocker Switches CKN12280-ND
Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In, Right Angle

Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In, Right Angle

Buy Now Datasheet
Switches - Rocker Switches D501J12S2AHQA
ROCKER SPDT ON-NONE-ON

ROCKER SPDT ON-NONE-ON

Supplier's Site
Rocker Switch, Spdt, 10A, 125Vac, Tht; Switch Operation C&k Components - 34AH9115 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 10A, 125Vac, Tht; Switch Operation C&k Components
34AH9115
Rocker Switch, Spdt, 10A, 125Vac, Tht; Switch Operation C&k Components 34AH9115
ROCKER SWITCH, SPDT, 10A, 125VAC, THT; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:D Series; Contact Voltage VAC:125VRoHS Compliant: Yes

ROCKER SWITCH, SPDT, 10A, 125VAC, THT; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:D Series; Contact Voltage VAC:125VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN12280-ND D501J12S2AHQA 34AH9115
Product Name Rocker Switches Switches - Rocker Switches Rocker Switch, Spdt, 10A, 125Vac, Tht; Switch Operation C&k Components
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins PC Pin
Standards / Compliances UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details