C&K Components Rocker Switches DM64J72S205Q6

Description
Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN2068-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN2068-ND
Rocker Switches CKN2068-ND
Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches - 2492906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
2492906
Rocker Switches 2492906
DPST green LED miniature rockerswitch,5A

DPST green LED miniature rockerswitch,5A

Supplier's Site
Switches - Rocker Switches DM64J72S205Q6
SWITCH ROCKER DPST 10A 125V

SWITCH ROCKER DPST 10A 125V

Supplier's Site
Rocker Sw, Dpst, 10A, 125Vac, Panel; Switch Operation C&k Components - 34AH8917 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Sw, Dpst, 10A, 125Vac, Panel; Switch Operation C&k Components
34AH8917
Rocker Sw, Dpst, 10A, 125Vac, Panel; Switch Operation C&k Components 34AH8917
ROCKER SW, DPST, 10A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:DM Series; Contact Current AC Max:10A RoHS Compliant: Yes

ROCKER SW, DPST, 10A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:DM Series; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site
Rocker Switch, Dpst, On-Off, Black, Panel, 10 A, 125 V Rohs Compliant C&k Components - 79X5563 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, On-Off, Black, Panel, 10 A, 125 V Rohs Compliant C&k Components
79X5563
Rocker Switch, Dpst, On-Off, Black, Panel, 10 A, 125 V Rohs Compliant C&k Components 79X5563
Rocker Switch, DPST, On-Off, Black, Panel, 10 A, 125 V RoHS Compliant: Yes

Rocker Switch, DPST, On-Off, Black, Panel, 10 A, 125 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number CKN2068-ND 2492906 DM64J72S205Q6 34AH8917 79X5563
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Sw, Dpst, 10A, 125Vac, Panel; Switch Operation C&k Components Rocker Switch, Dpst, On-Off, Black, Panel, 10 A, 125 V Rohs Compliant C&k Components
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick connect Quick Connect - 0.110\" (2.8mm)
Standards / Compliances UL Listed RoHS UL Listed RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw On/Off Rocker Switch - 82710040 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 221 F (105 C)
View Details
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1383V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details