C&K Components Rocker Switches D601J12S215PQA

Description
Rocker Switch DPDT 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPDT 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN10633-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN10633-ND
Rocker Switches CKN10633-ND
Rocker Switch DPDT 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Dpdt, 10A, 125Vac, Black; Switch Operation C&k Components - 34AH9190 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 10A, 125Vac, Black; Switch Operation C&k Components
34AH9190
Rocker Switch, Dpdt, 10A, 125Vac, Black; Switch Operation C&k Components 34AH9190
ROCKER SWITCH, DPDT, 10A, 125VAC, BLACK; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:D Series; Contact Voltage VDC:30VRoHS Compliant: Yes

ROCKER SWITCH, DPDT, 10A, 125VAC, BLACK; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:D Series; Contact Voltage VDC:30VRoHS Compliant: Yes

Supplier's Site
Switch, Rocker; Miniature Power; D Series - 10 Amp @ 125 VAC; DPDT; On-None-On - 70128716 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker; Miniature Power; D Series - 10 Amp @ 125 VAC; DPDT; On-None-On
70128716
Switch, Rocker; Miniature Power; D Series - 10 Amp @ 125 VAC; DPDT; On-None-On 70128716
Contact Rating: 10 A @ 125 VAC; 5 A @ 250 VAC, UL/CSA; 10 (8) A @ 125 VAC; 5 (3) A @ 250 VAC, T85, VDE. Actuator: Nylon, black with on/off markings. Housing: Nylon, black. Movable Contacts: Coin silver, silver-plated. Stationary Contacts and Terminals: Copper, silver-plated. Mounting Hole: SPDT and SPST — 0.754" (19.40) × 0.508" (12.90) for 0.073" (1.85) thick panel; DPDT — 0.754" (19.40) × 0.587" (22.53) for 0.073" (1.85) thick panel.

Contact Rating: 10 A @ 125 VAC; 5 A @ 250 VAC, UL/CSA; 10 (8) A @ 125 VAC; 5 (3) A @ 250 VAC, T85, VDE. Actuator: Nylon, black with on/off markings. Housing: Nylon, black. Movable Contacts: Coin silver, silver-plated. Stationary Contacts and Terminals: Copper, silver-plated. Mounting Hole: SPDT and SPST — 0.754" (19.40) × 0.508" (12.90) for 0.073" (1.85) thick panel; DPDT — 0.754" (19.40) × 0.587" (22.53) for 0.073" (1.85) thick panel.

Supplier's Site
Switches - Rocker Switches D601J12S215PQA
SWITCH ROCKER DPDT 10A 125V

SWITCH ROCKER DPDT 10A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number CKN10633-ND 34AH9190 70128716 D601J12S215PQA
Product Name Rocker Switches Rocker Switch, Dpdt, 10A, 125Vac, Black; Switch Operation C&k Components Switch, Rocker; Miniature Power; D Series - 10 Amp @ 125 VAC; DPDT; On-None-On Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Standards / Compliances UL Listed CSA Certified; UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details