SWITCH ROCKER DPST 125V
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 108-DF62J12G215HQA-ND | DF62J12G215HQA | 34AH8824 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Rocker C&k Components |
| Switch Function | Maintained | ||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw; DPST | |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Standards / Compliances | UL Listed | UL Listed | |
| Operating Temperature | -4 to 185 F (-20 to 85 C) | -4 to 185 F (-20 to 85 C) |