E205J1V3BE2 -- SWITCHES - ROCKER SWITCHES
C&K Components
Switches - Rocker Switches
E205J1V3BE2
Technical Specifications
|
Product Category
|
Rocker Switches |
Rocker Switches |
|
Product Number
|
E205J1V3BE2 |
35AH0155 |
|
Product Name
|
Switches - Rocker Switches |
Rocker C&k Components |
|
Rocker Actuator
|
Concave (Standard V)
|
Rocker
|
|
Switch Function
|
Momentary
|
|
|
Momentary Contact Switch Function
|
Three Position Momentary (Center OFF); Mom-Off-Mom
|
|
|
Pole & Throw Specifications
|
Double Pole, Double Throw; DPDT
|
|
|
Terminal Type
|
PC Pin
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Illuminated; Weather resistant or waterproof
Operating Temperature
-40 to 185 F (-40 to 85 C)
Mechanical Life
3.00E6
View Details
Midwest Motion Products, Inc.
Standards / Compliances
CSA Certified; UL Listed
Current Rating
30 amps
DC Voltage Rating
12 to 250 volts
View Details
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
Length / Diameter
4.17 inch (106 mm)
View Details