C&K Components Rocker Switches DF62J12S215PQA

Description
Rocker Switch DPST 16A (AC), 6A (DC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 16A (AC), 6A (DC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN10637-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN10637-ND
Rocker Switches CKN10637-ND
Rocker Switch DPST 16A (AC), 6A (DC) 125V Panel Mount, Snap-In

Rocker Switch DPST 16A (AC), 6A (DC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Sw, Dpst, 16A, 250Vac, Panel; Switch Operation C&k Components - 34AH8834 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Sw, Dpst, 16A, 250Vac, Panel; Switch Operation C&k Components
34AH8834
Rocker Sw, Dpst, 16A, 250Vac, Panel; Switch Operation C&k Components 34AH8834
ROCKER SW, DPST, 16A, 250VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:DF Series; Contact Current AC Max:16A RoHS Compliant: Yes

ROCKER SW, DPST, 16A, 250VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:DF Series; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site
Switches - Rocker Switches DF62J12S215PQA
SWITCH ROCKER DPST 16A 125V

SWITCH ROCKER DPST 16A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN10637-ND 34AH8834 DF62J12S215PQA
Product Name Rocker Switches Rocker Sw, Dpst, 16A, 250Vac, Panel; Switch Operation C&k Components Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances UL Listed RoHS UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 450-1982-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
View Details
2 suppliers
Sealed Rocker Switches - K3 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF)
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details