C&K Components Switches - Rocker Switches DA102J12B215QF

Description
Win Source Part Number: 1056542-DA102J12B215 QF Category: Switches>Rocker Switches Series: DA Termination Style: Quick Connect - 0.187" (4.7mm) Features: Guard Package: Bulk Voltage Rating - AC: 125 V Standard Package: 100 Panel Cutout Dimensions: Rectangular - 27.13mm x 19.20mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Electrical Life: 10,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): RGSCA901-R-B-B-E; V1D1S00B-00000-000; RGSCA901-R-B-B-0; PRASA1-16F-BB000; PRASA1-16F-BB0BW; R1966ABLKBLKEFGRN; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -DA102J12B215QF,2266 -DA102J12B215QF Base Product Number: DA102J
Request a Quote Datasheet
Description
Win Source Part Number: 1056542-DA102J12B215 QF Category: Switches>Rocker Switches Series: DA Termination Style: Quick Connect - 0.187" (4.7mm) Features: Guard Package: Bulk Voltage Rating - AC: 125 V Standard Package: 100 Panel Cutout Dimensions: Rectangular - 27.13mm x 19.20mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Electrical Life: 10,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): RGSCA901-R-B-B-E; V1D1S00B-00000-000; RGSCA901-R-B-B-0; PRASA1-16F-BB000; PRASA1-16F-BB0BW; R1966ABLKBLKEFGRN; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -DA102J12B215QF,2266 -DA102J12B215QF Base Product Number: DA102J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1056542-DA102J12B215QF - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1056542-DA102J12B215QF
Switches - Rocker Switches 1056542-DA102J12B215QF
Win Source Part Number: 1056542-DA102J12B215 QF Category: Switches>Rocker Switches Series: DA Termination Style: Quick Connect - 0.187" (4.7mm) Features: Guard Package: Bulk Voltage Rating - AC: 125 V Standard Package: 100 Panel Cutout Dimensions: Rectangular - 27.13mm x 19.20mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Electrical Life: 10,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): RGSCA901-R-B-B-E; V1D1S00B-00000-000; RGSCA901-R-B-B-0; PRASA1-16F-BB000; PRASA1-16F-BB0BW; R1966ABLKBLKEFGRN; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -DA102J12B215QF,2266 -DA102J12B215QF Base Product Number: DA102J

Win Source Part Number: 1056542-DA102J12B215QF
Category: Switches>Rocker Switches
Series: DA
Termination Style: Quick Connect - 0.187" (4.7mm)
Features: Guard
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 100
Panel Cutout Dimensions: Rectangular - 27.13mm x 19.20mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Concave (Curved)
Electrical Life: 10,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): RGSCA901-R-B-B-E; V1D1S00B-00000-000; RGSCA901-R-B-B-0; PRASA1-16F-BB000; PRASA1-16F-BB0BW; R1966ABLKBLKEFGRN;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: -DA102J12B215QF,2266-DA102J12B215QF
Base Product Number: DA102J

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
DA102J12B215QF
Switches - Rocker Switches DA102J12B215QF
SWITCH ROCKER SPST 16A 125V

SWITCH ROCKER SPST 16A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Rocker Switches
Product Number 1056542-DA102J12B215QF DA102J12B215QF
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications SPST Single Pole, Single Throw; SPST
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Kit, switch, toggle, DPDT - K8590287A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
View Details
Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details