SWITCH ROCKER DPST 10A 125V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 34AH8905 | DM62J11S205PQ |
| Product Name | Rocker C&k Components | Switches - Rocker Switches |
| Rocker Actuator | Rocker | Concave (Curved) |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off | |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | |
| Terminal Type | Quick Connect - 0.110\" (2.8mm) |