SWITCH ROCKER SPDT 16A 125V
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | DA101J12B215PQF | 34AH8042 |
| Product Name | Switches - Rocker Switches | Rocker C&k Components |
| Rocker Actuator | Concave (Curved) | Rocker |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Quick Connect - 0.187\" (4.7mm) |