C&K Components Rocker Switches D502J12S215PQA

Description
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN10098-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN10098-ND
Rocker Switches CKN10098-ND
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches D502J12S215PQA
SWITCH ROCKER SPST 10A 125V

SWITCH ROCKER SPST 10A 125V

Supplier's Site
Rocker Sw, Spst, 10A, 125Vac, Panel; Switch Operation C&k Components - 34AH9142 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Sw, Spst, 10A, 125Vac, Panel; Switch Operation C&k Components
34AH9142
Rocker Sw, Spst, 10A, 125Vac, Panel; Switch Operation C&k Components 34AH9142
ROCKER SW, SPST, 10A, 125VAC, PANEL; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:D Series; Contact Current AC Max:10ARoHS Compliant: Yes

ROCKER SW, SPST, 10A, 125VAC, PANEL; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:D Series; Contact Current AC Max:10ARoHS Compliant: Yes

Supplier's Site
Switch, Rocker; Miniature Power; D Series - 10 Amp @ 125 VAC; SPST; On-None-Off - 70128715 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker; Miniature Power; D Series - 10 Amp @ 125 VAC; SPST; On-None-Off
70128715
Switch, Rocker; Miniature Power; D Series - 10 Amp @ 125 VAC; SPST; On-None-Off 70128715
Contact Rating: 10 A @ 125 VAC; 5 A @ 250 VAC, UL/CSA; 10 (8) A @ 125 VAC; 5 (3) A @ 250 VAC, T85, VDE. Actuator: Nylon, black with on/off markings. Housing: Nylon, black. Movable Contacts: Coin silver, silver-plated. Stationary Contacts and Terminals: Copper, silver-plated. Mounting Hole: SPDT and SPST — 0.754" (19.40) × 0.508" (12.90) for 0.073" (1.85) thick panel; DPDT — 0.754" (19.40) × 0.587" (22.53) for 0.073" (1.85) thick panel.

Contact Rating: 10 A @ 125 VAC; 5 A @ 250 VAC, UL/CSA; 10 (8) A @ 125 VAC; 5 (3) A @ 250 VAC, T85, VDE. Actuator: Nylon, black with on/off markings. Housing: Nylon, black. Movable Contacts: Coin silver, silver-plated. Stationary Contacts and Terminals: Copper, silver-plated. Mounting Hole: SPDT and SPST — 0.754" (19.40) × 0.508" (12.90) for 0.073" (1.85) thick panel; DPDT — 0.754" (19.40) × 0.587" (22.53) for 0.073" (1.85) thick panel.

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number CKN10098-ND D502J12S215PQA 34AH9142 70128715
Product Name Rocker Switches Switches - Rocker Switches Rocker Sw, Spst, 10A, 125Vac, Panel; Switch Operation C&k Components Switch, Rocker; Miniature Power; D Series - 10 Amp @ 125 VAC; SPST; On-None-Off
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST Single Pole, Single Throw
Terminal Type Quick Connect / Blade Quick Connect - 0.187\" (4.7mm) Quick Connect / Blade
Standards / Compliances UL Listed UL Listed CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details