C&K Components Rocker Switches E201J1AV2QE2

Description
Rocker Switch DPDT 7.5A (AC/DC) 125V Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Rocker Switch DPDT 7.5A (AC/DC) 125V Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN2075-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN2075-ND
Rocker Switches CKN2075-ND
Rocker Switch DPDT 7.5A (AC/DC) 125V Through Hole, Right Angle, Vertical

Rocker Switch DPDT 7.5A (AC/DC) 125V Through Hole, Right Angle, Vertical

Buy Now Datasheet
Rocker Switch, Dpdt, 7.5A, 125V, Black; Illumination C&k Components - 82AC2847 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 7.5A, 125V, Black; Illumination C&k Components
82AC2847
Rocker Switch, Dpdt, 7.5A, 125V, Black; Illumination C&k Components 82AC2847
ROCKER SWITCH, DPDT, 7.5A, 125V, BLACK; Illumination:Non Illuminated; Contact Configuration:DPDT; Switch Operation:On-None-On ; Actuator / Cap Colour:Black; Switch Mounting:Through Hole; Contact Current Max:7.5A; Contact Voltage AC RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 7.5A, 125V, BLACK; Illumination:Non Illuminated; Contact Configuration:DPDT; Switch Operation:On-None-On; Actuator / Cap Colour:Black; Switch Mounting:Through Hole; Contact Current Max:7.5A; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches E201J1AV2QE2
SWITCH ROCKER DPDT 7.5A 125V

SWITCH ROCKER DPDT 7.5A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN2075-ND 82AC2847 E201J1AV2QE2
Product Name Rocker Switches Rocker Switch, Dpdt, 7.5A, 125V, Black; Illumination C&k Components Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Straight PC Pins PC Pin
Standards / Compliances UL Listed RoHS UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details