C&K Components Rocker Switches D202J12S205NQA

Description
Rocker Switch DPST 4A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 4A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN11284-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN11284-ND
Rocker Switches CKN11284-ND
Rocker Switch DPST 4A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 4A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches - 1376180-D202J12S205NQA - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1376180-D202J12S205NQA
Switches - Rocker Switches 1376180-D202J12S205NQA
Win Source Part Number: 1376180-D202J12S205N QA Category: Switches - Rocker Switches Temperature Range - Operating: -30°C ~ 65°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: D Package: Bulk Product Status: Active Base Product Number: D202J Mounting Type: Panel Mount, Snap-In HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 4A (AC) Circuit: DPST Switch Function: On-Off Voltage Rating - AC: 125 V Actuator Type: Concave (Curved) Color - Actuator/Cap: Black Actuator Marking: Dot Termination Style: Quick Connect - 0.187" (4.7mm) Panel Cutout Dimensions: Rectangular - 22.53mm x 19.20mm Electrical Life: 10,000 Cycles

Win Source Part Number: 1376180-D202J12S205NQA
Category: Switches - Rocker Switches
Temperature Range - Operating: -30°C ~ 65°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: D
Package: Bulk
Product Status: Active
Base Product Number: D202J
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 4A (AC)
Circuit: DPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Actuator Type: Concave (Curved)
Color - Actuator/Cap: Black
Actuator Marking: Dot
Termination Style: Quick Connect - 0.187" (4.7mm)
Panel Cutout Dimensions: Rectangular - 22.53mm x 19.20mm
Electrical Life: 10,000 Cycles

Buy Now Datasheet
Rocker Switches - D202J12S205NQA - ODG (Origin Data Global)
Shenzhen, China
Rocker Switches
D202J12S205NQA
Rocker Switches D202J12S205NQA
SWITCH ROCKER DPST 4A 125V

SWITCH ROCKER DPST 4A 125V

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
D202J12S205NQA
Switches - Rocker Switches D202J12S205NQA
SWITCH ROCKER DPST 4A 125V

SWITCH ROCKER DPST 4A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Rocker Switches Toggle Switches Rocker Switches Rocker Switches
Product Number CKN11284-ND 1376180-D202J12S205NQA D202J12S205NQA D202J12S205NQA
Product Name Rocker Switches Switches - Rocker Switches Rocker Switches Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect - 0.187" (4.7mm) Quick Connect - 0.187\" (4.7mm)
Standards / Compliances UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1571100-2 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On On
Terminal Type Quick Connect Terminal
View Details
5 suppliers
MANUAL STARTING SWITCH, TOGGLE TYPE - 600-TCX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details