DPST red LED miniature rocker switch,5A
Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER DPST 10A 125V
ROCKER SW, DPST, 10A, 48VDC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 2492899 | CKC2020-ND | DM64J72S205Q3 | 34AH8916 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker Sw, Dpst, 10A, 48Vdc, Panel; Switch Operation C&k Components |
| Momentary Contact Switch Function | On-off | On-Off | ||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST |
| Terminal Type | Quick connect | Quick Connect / Blade | Quick Connect - 0.110\" (2.8mm) | |
| Standards / Compliances | RoHS | UL Listed | UL Listed | RoHS |
| Features | Illuminated | Illuminated | Illuminated |