C&K Components Rocker Switches D501J12S2APQA

Description
Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In, Right Angle
Request a Quote Datasheet
Description
Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN10848-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN10848-ND
Rocker Switches CKN10848-ND
Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In, Right Angle

Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In, Right Angle

Buy Now Datasheet
Rocker Switch, Spdt, 10A, 125Vac, Black; Switch Operation C&k Components - 34AH9116 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 10A, 125Vac, Black; Switch Operation C&k Components
34AH9116
Rocker Switch, Spdt, 10A, 125Vac, Black; Switch Operation C&k Components 34AH9116
ROCKER SWITCH, SPDT, 10A, 125VAC, BLACK; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:D Series; Panel Cutout Height:- RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 10A, 125VAC, BLACK; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:D Series; Panel Cutout Height:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches D501J12S2APQA
SWITCH ROCKER SPDT 10A 125V

SWITCH ROCKER SPDT 10A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN10848-ND 34AH9116 D501J12S2APQA
Product Name Rocker Switches Rocker Switch, Spdt, 10A, 125Vac, Black; Switch Operation C&k Components Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins PC Pin
Standards / Compliances UL Listed RoHS UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710040 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 221 F (105 C)
View Details