Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPDT 16A 125V
Contact Rating: 16 A @ 125 VAC, 1/3 HP: 10 A @ 250 VAC, 1/2 HP. Electrical Life: 10,000 make and break cycles at full load. Housing and Actuator: 6/6 nylon, black matte finish. Center Contacts and Terminals: Silver plated, copper alloy. End Contacts: Silver plated. Dielectric Strength: 1,500 V RMS @ sea level.
ROCKER SWITCH, SPDT, 16A, 125VAC, BLACK; Switch Operation:On-None-On
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 401-1280-ND | DA101J12S215QF | 70128120 | 34AH8066 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Switch; SPDT; 16 A; 125; Silver; On-None-On; Black; 1500 RMS @ Sea Level; 10000 | Rocker Switch, Spdt, 16A, 125Vac, Black; Switch Operation C&k Components |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | Quick Connect / Blade | |
| Standards / Compliances | UL Listed | UL Listed | UL Listed | RoHS |