Rocker Switch SPDT 7.5A (AC/DC) 125V Through Hole, Right Angle, Vertical
SEALED MINIATURE ROCKER AND LEVER HANDLE SWITCH ROHS COMPLIANT: YES
SWITCH ROCKER SPDT 7.5A 125V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Toggle Switches | Rocker Switches |
| Product Number | CKN11027-ND | 34AH9707 | E101J1AV2QE2 |
| Product Name | Rocker Switches | Sealed Miniature Rocker And Lever Handle Switch Rohs Compliant C&k Components | Switches - Rocker Switches |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Straight PC Pins | PC Pin | |
| Standards / Compliances | UL Listed | RoHS | UL Listed |