C&K Components Rocker Switches D501J12S215PQA

Description
Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN10948-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN10948-ND
Rocker Switches CKN10948-ND
Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker; Miniature Power; D Series - 10 Amp @ 125 VAC; SPDT; On-None-On - 70128714 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker; Miniature Power; D Series - 10 Amp @ 125 VAC; SPDT; On-None-On
70128714
Switch, Rocker; Miniature Power; D Series - 10 Amp @ 125 VAC; SPDT; On-None-On 70128714
Contact Rating: 10 A @ 125 VAC; 5 A @ 250 VAC, UL/CSA; 10 (8) A @ 125 VAC; 5 (3) A @ 250 VAC, T85, VDE. Actuator: Nylon, black with on/off markings. Housing: Nylon, black. Movable Contacts: Coin silver, silver-plated. Stationary Contacts and Terminals: Copper, silver-plated. Mounting Hole: SPDT and SPST — 0.754" (19.40) × 0.508" (12.90) for 0.073" (1.85) thick panel; DPDT — 0.754" (19.40) × 0.587" (22.53) for 0.073" (1.85) thick panel.

Contact Rating: 10 A @ 125 VAC; 5 A @ 250 VAC, UL/CSA; 10 (8) A @ 125 VAC; 5 (3) A @ 250 VAC, T85, VDE. Actuator: Nylon, black with on/off markings. Housing: Nylon, black. Movable Contacts: Coin silver, silver-plated. Stationary Contacts and Terminals: Copper, silver-plated. Mounting Hole: SPDT and SPST — 0.754" (19.40) × 0.508" (12.90) for 0.073" (1.85) thick panel; DPDT — 0.754" (19.40) × 0.587" (22.53) for 0.073" (1.85) thick panel.

Supplier's Site
Switches - Rocker Switches D501J12S215PQA
SWITCH ROCKER SPDT 10A 125V

SWITCH ROCKER SPDT 10A 125V

Supplier's Site
Rocker Sw, Spdt, 10A, 30Vdc, Panel; Switch Operation C&k Components - 34AH9123 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Sw, Spdt, 10A, 30Vdc, Panel; Switch Operation C&k Components
34AH9123
Rocker Sw, Spdt, 10A, 30Vdc, Panel; Switch Operation C&k Components 34AH9123
ROCKER SW, SPDT, 10A, 30VDC, PANEL; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:D Series; Contact Current AC Max:10A RoHS Compliant: Yes

ROCKER SW, SPDT, 10A, 30VDC, PANEL; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:D Series; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number CKN10948-ND 70128714 D501J12S215PQA 34AH9123
Product Name Rocker Switches Switch, Rocker; Miniature Power; D Series - 10 Amp @ 125 VAC; SPDT; On-None-On Switches - Rocker Switches Rocker Sw, Spdt, 10A, 30Vdc, Panel; Switch Operation C&k Components
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Standards / Compliances UL Listed UL Listed UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details