C&K Components Datasheets for Rocker Switches

Rocker switches are actuated by a standard or dual rocker or paddle.
Rocker Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
Features/Benefits 15 AMPS @ 125 V AC Cosmetic slimline detail Positive detent Typical Applications Hair dryers and other small appliances HVAC and other large appliances RoHS compliant
Features/Benefits 15 AMPS @ 125 V AC Illuminated actuator Various actuator styles Typical Applications Power outlet strips Appliances Handling and packaging machines RoHS compliant
Features/Benefits Bevelled frame Illuminated versions available Easy panel mount installation Typical Applications Computers and peripherals Small appliances Instrument panels Industrial controls RoHS compliant
Features/Benefits Illuminated versions available Easy to install snap-in design Multiple actuator and termination styles to choose from Typical Applications Computers and peripherals Power supplies Industrial equipment Small appliances RoHS compliant...
Features/Benefits Illuminated versions available Multiple actuator and termination styles Robust design Custom version upon request RoHS compliant Typical Applications Appliances Office equipment Computers and peripherals Off-road vehicles Industrial machines HVAC...
Features/Benefits Illuminated versions available Positive detent Snap-in mounting Typical Applications Floor care products Power outlet strips HVAC units RoHS compliant
Features/Benefits Power ratings up to 10 AMPS Double pole models Locking lever options available Wide variety of actuator styles RoHS compliant and compatible Typical Applications Shut-off switch Small equipment
Features/Benefits Round actuator and body Nice styling Multiple illuminated versions available IP65 splash proof rubber boot option Typical Applications Appliances, small and large Office equipment Computers and peripherals Audio/Video equipment...
Features/Benefits Thermoset UL 94V-0 housing Rugged construction Variety of actuator and termination options RoHS compliant Typical Applications Small equipment Shut-off switch

<< Prev Next >>