Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 401-1297-ND | 34AH8187 |
| Product Name | Rocker Switches | Rocker C&k Components |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw | |
| Terminal Type | Quick Connect / Blade | |
| Standards / Compliances | UL Listed |