C&K Components Rocker Switches E201J1CQE2

Description
Rocker Switch DPDT 7.5A (AC/DC) 125V Through Hole
Request a Quote Datasheet
Description
Rocker Switch DPDT 7.5A (AC/DC) 125V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - E201J1CQE2-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
E201J1CQE2-ND
Rocker Switches E201J1CQE2-ND
Rocker Switch DPDT 7.5A (AC/DC) 125V Through Hole

Rocker Switch DPDT 7.5A (AC/DC) 125V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
E201J1CQE2
Switches - Rocker Switches E201J1CQE2
SWITCH ROCKER DPDT 7.5A 125V

SWITCH ROCKER DPDT 7.5A 125V

Supplier's Site
Rocker Switch, Dpdt, 7.5A, 125V, Black; Switch Operation C&k Components - 39M9242 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 7.5A, 125V, Black; Switch Operation C&k Components
39M9242
Rocker Switch, Dpdt, 7.5A, 125V, Black; Switch Operation C&k Components 39M9242
ROCKER SWITCH, DPDT, 7.5A, 125V, BLACK; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:E Series; Contact Voltage VDC:28VRoHS Compliant: Yes

ROCKER SWITCH, DPDT, 7.5A, 125V, BLACK; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:E Series; Contact Voltage VDC:28VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number E201J1CQE2-ND E201J1CQE2 39M9242
Product Name Rocker Switches Switches - Rocker Switches Rocker Switch, Dpdt, 7.5A, 125V, Black; Switch Operation C&k Components
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Straight PC Pins PC Pin
Standards / Compliances UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Combination Two Single Pole Decorative Switches - 72111 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details