Win Source Part Number: 1376178-DF62J12S2AHQ
Category: Switches - Rocker Switches
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: DF
Package: Tube
Product Status: Active
Base Product Number: DF62J
Mounting Type: Panel Mount, Snap-In, Right Angle
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 16A (AC), 6A (DC)
Circuit: DPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Voltage Rating - DC: 48 V
Actuator Type: Concave (Curved)
Color - Actuator/Cap: Black
Actuator Marking: O I
Termination Style: PC Pin
Panel Cutout Dimensions: Rectangular - 26.14mm x 12.50mm
Electrical Life: 10,000 Cycles
Rocker Switch DPST 16A (AC), 6A (DC) 125V Panel Mount, Snap-In, Right Angle
SWITCH ROCKER DPST 16A 125V
Rocker Switch, DPST, On-Off, Black, Panel, 16 A, 250 V RoHS Compliant: Yes
SWITCH ROCKER DPST 16A 125V
| RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1543601 | 1376178-DF62J12S2AHQA | CKN2062-ND | DF62J12S2AHQA | 79X5560 | DF62J12S2AHQA |
| Product Name | Rocker Switches | Switches - Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switch, Dpst, On-Off, Black, Panel, 16 A, 250 V Rohs Compliant C&k Components | Switches - Rocker Switches |
| Momentary Contact Switch Function | On-off | On-Off | ||||
| Pole & Throw Specifications | Double Pole, Single Throw | DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST | ||
| Terminal Type | Pc pin | Straight PC Pins | PC Pin | PC Pin | ||
| Standards / Compliances | RoHS | UL Listed | RoHS | UL Listed | ||
| Length / Diameter | 1.08 inch (27.31 mm) | 1.03 inch (26.14 mm) |