C&K Components Rocker Switches D508J12S205QA

Description
Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKC2013-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKC2013-ND
Rocker Switches CKC2013-ND
Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Spdt, 10A, 125Vac, Black; Switch Operation C&k Components - 34AH9151 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 10A, 125Vac, Black; Switch Operation C&k Components
34AH9151
Rocker Switch, Spdt, 10A, 125Vac, Black; Switch Operation C&k Components 34AH9151
ROCKER SWITCH, SPDT, 10A, 125VAC, BLACK; Switch Operation:(On)-None- On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:D Series RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 10A, 125VAC, BLACK; Switch Operation:(On)-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:D Series RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Rocker; Miniature Power; D Series - 10 Amp @ 125 VAC; SPDT; Mom.-None-On - 70128147 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker; Miniature Power; D Series - 10 Amp @ 125 VAC; SPDT; Mom.-None-On
70128147
Switch, Rocker; Miniature Power; D Series - 10 Amp @ 125 VAC; SPDT; Mom.-None-On 70128147
Contact Rating: 10 A @ 125 VAC; 5 A @ 250 VAC, UL/CSA; 10 (8) A @ 125 VAC; 5 (3) A @ 250 VAC, T85, VDE. Actuator: Nylon, black with on/off markings. Housing: Nylon, black. Movable Contacts: Coin silver, silver-plated. Stationary Contacts and Terminals: Copper, silver-plated. Mounting Hole: SPDT and SPST — 0.754" (19.40) × 0.508" (12.90) for 0.073" (1.85) thick panel; DPDT — 0.754" (19.40) × 0.587" (22.53) for 0.073" (1.85) thick panel.

Contact Rating: 10 A @ 125 VAC; 5 A @ 250 VAC, UL/CSA; 10 (8) A @ 125 VAC; 5 (3) A @ 250 VAC, T85, VDE. Actuator: Nylon, black with on/off markings. Housing: Nylon, black. Movable Contacts: Coin silver, silver-plated. Stationary Contacts and Terminals: Copper, silver-plated. Mounting Hole: SPDT and SPST — 0.754" (19.40) × 0.508" (12.90) for 0.073" (1.85) thick panel; DPDT — 0.754" (19.40) × 0.587" (22.53) for 0.073" (1.85) thick panel.

Supplier's Site
Switches - Rocker Switches D508J12S205QA
SWITCH ROCKER SPDT 10A 125V

SWITCH ROCKER SPDT 10A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number CKC2013-ND 34AH9151 70128147 D508J12S205QA
Product Name Rocker Switches Rocker Switch, Spdt, 10A, 125Vac, Black; Switch Operation C&k Components Switch, Rocker; Miniature Power; D Series - 10 Amp @ 125 VAC; SPDT; Mom.-None-On Switches - Rocker Switches
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Momentary ON Three Position Momentary (Center NEUTRAL) Three Position Momentary (Center NEUTRAL) On-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Standards / Compliances UL Listed RoHS UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details