C&K Components Rocker Switches D602J12S215PQA

Description
Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN12281-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN12281-ND
Rocker Switches CKN12281-ND
Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Dpst, 10A, 125Vac, Black; Switch Operation C&k Components - 34AH9201 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 10A, 125Vac, Black; Switch Operation C&k Components
34AH9201
Rocker Switch, Dpst, 10A, 125Vac, Black; Switch Operation C&k Components 34AH9201
ROCKER SWITCH, DPST, 10A, 125VAC, BLACK; Switch Operation:On-None-Of f; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:D Series RoHS Compliant: Yes

ROCKER SWITCH, DPST, 10A, 125VAC, BLACK; Switch Operation:On-None-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:D Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
D602J12S215PQA
Switches - Rocker Switches D602J12S215PQA
ROCKER DPST ON-NONE-OFF BLACK SN

ROCKER DPST ON-NONE-OFF BLACK SN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN12281-ND 34AH9201 D602J12S215PQA
Product Name Rocker Switches Rocker Switch, Dpst, 10A, 125Vac, Black; Switch Operation C&k Components Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Standards / Compliances UL Listed RoHS UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

A8GS Remote Reset Rocker Switch - A8GS-S1305 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type CT Connector
View Details
3 suppliers
Rocker Switches - 9133077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details