Win Source Part Number: 1375987-E201J1V3QE2
Category: Switches - Rocker Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: E
Package: Bulk
Product Status: Active
Features: Sealed - Flux Protection
Base Product Number: E201J
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 7.5A (AC/DC)
Circuit: DPDT
Switch Function: On-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Actuator Type: Concave (Standard V)
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: PC Pin
Panel Cutout Dimensions: Rectangular - 17.96mm x 10.62mm
Electrical Life: 40,000 Cycles
Rocker Switch DPDT 7.5A (AC/DC) 125V Through Hole
SEALED MINIATURE TOGGLE SWITCH
SWITCH ROCKER DPDT 7.5A 125V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Toggle Switches | Rocker Switches |
| Product Number | 1375987-E201J1V3QE2 | CKN10858-ND | 35AH0063 | E201J1V3QE2 |
| Product Name | Switches - Rocker Switches | Rocker Switches | Sealed Miniature Toggle Switch C&k Components | Switches - Rocker Switches |
| Switch Type | Toggle | Toggle | ||
| Pole & Throw Specifications | DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Terminal Type | Straight PC Pins | PC Pin |