Coilcraft, Inc. 0805PS Series High SRF, High Current Inductors 0805PS-683 0805PS-683KRC

Description
Coilcraft 0805PS Series shielded power inductors offer a unique construction that achieves exceptionally high self resonant frequencies (SRFs). Full magnetic shielding assures the lowest possible EMI. Higher SRF series High inductance with tight tolerance Excellent current handling Full magnetic shielding minimizes EMI AEC-Q200 Grade 3 (–40°C to +85°C) Need parts for space, military or other critical applications? See Coilcraft ST336PHA Series
Request a Quote Datasheet
Description
Coilcraft 0805PS Series shielded power inductors offer a unique construction that achieves exceptionally high self resonant frequencies (SRFs). Full magnetic shielding assures the lowest possible EMI. Higher SRF series High inductance with tight tolerance Excellent current handling Full magnetic shielding minimizes EMI AEC-Q200 Grade 3 (–40°C to +85°C) Need parts for space, military or other critical applications? See Coilcraft ST336PHA Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0805PS Series High SRF, High Current Inductors - 0805PS-683 0805PS-683KRC - Coilcraft, Inc.
Cary, IL, USA
0805PS Series High SRF, High Current Inductors
0805PS-683 0805PS-683KRC
0805PS Series High SRF, High Current Inductors 0805PS-683 0805PS-683KRC
Coilcraft 0805PS Series shielded power inductors offer a unique construction that achieves exceptionally high self resonant frequencies (SRFs). Full magnetic shielding assures the lowest possible EMI. Higher SRF series High inductance with tight tolerance Excellent current handling Full magnetic shielding minimizes EMI AEC-Q200 Grade 3 (–40°C to +85°C) Need parts for space, military or other critical applications? See Coilcraft ST336PHA Series

Coilcraft 0805PS Series shielded power inductors offer a unique construction that achieves exceptionally high self resonant frequencies (SRFs). Full magnetic shielding assures the lowest possible EMI.

  • Higher SRF series
  • High inductance with tight tolerance
  • Excellent current handling
  • Full magnetic shielding minimizes EMI
  • AEC-Q200 Grade 3 (–40°C to +85°C)

Need parts for space, military or other critical applications?
See Coilcraft ST336PHA Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 0805PS-683 0805PS-683KRC
Product Name 0805PS Series High SRF, High Current Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application Power Choke
Inductance Range 68 microH
DCR 4.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-13N 0402CS-13NXJRW , 0402CS-13NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402AF Ferrite Chip Inductors - 0402AF-331 0402AF-331XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N0 0302CS-4N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-12N 0201DS-12NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details