Coilcraft, Inc. 0.0194uH 400MHz 2.9A Inductor and Choke 0806SQ-19NGLC

Description
Inductor RF Wirewound 0.0194uH 2% 400MHz 90Q-Factor Air 2.9A 0.01Ohm DCR T/R Product overview: 0806SQ-19NGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0194uH, 400MHz, 2.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0194uH, 400MHz, 2.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0806SQ-19NGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Wirewound 0.0194uH 2% 400MHz 90Q-Factor Air 2.9A 0.01Ohm DCR T/R Product overview: 0806SQ-19NGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0194uH, 400MHz, 2.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0194uH, 400MHz, 2.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0806SQ-19NGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.0194uH 400MHz 2.9A Inductor and Choke - 71-0806SQ-19NGLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0194uH 400MHz 2.9A Inductor and Choke
71-0806SQ-19NGLC
0.0194uH 400MHz 2.9A Inductor and Choke 71-0806SQ-19NGLC
Inductor RF Wirewound 0.0194uH 2% 400MHz 90Q-Factor Air 2.9A 0.01Ohm DCR T/R Product overview: 0806SQ-19NGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0194uH, 400MHz, 2.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0194uH, 400MHz, 2.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0806SQ-19NGLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.0194uH 2% 400MHz 90Q-Factor Air 2.9A 0.01Ohm DCR T/R Product overview: 0806SQ-19NGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0194uH, 400MHz, 2.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0194uH, 400MHz, 2.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0806SQ-19NGLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 0806SQ-19NGLC - 1033950-0806SQ-19NGLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0806SQ-19NGLC
1033950-0806SQ-19NGLC
Fixed Inductors - 0806SQ-19NGLC 1033950-0806SQ-19NGLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033950-0806SQ-19NGL C Termination: SMD/SMT Length: 2.72 mm Inductance: 19.4 nH Tolerance: 2 % Test Frequency: 400 MHz Core Material: Air Self Resonant Frequency: 4 GHz Height: 1.5 mm Width: 2.08 mm Categories: Fixed Inductors DC Resistance (DCR): 10 mΩ Alternative Parts (Cross-Reference): LQP15MN18NG02D; LQP18MN18NG02D; 0402CS-19NXGLU; 0603HP-18NXGLU; 0402HP-19NXGLU; ATFC-0402-18N-GT0806 SQ19NGLC; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 2.9 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 90

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033950-0806SQ-19NGLC
Termination: SMD/SMT
Length: 2.72 mm
Inductance: 19.4 nH
Tolerance: 2 %
Test Frequency: 400 MHz
Core Material: Air
Self Resonant Frequency: 4 GHz
Height: 1.5 mm
Width: 2.08 mm
Categories: Fixed Inductors
DC Resistance (DCR): 10 mΩ
Alternative Parts (Cross-Reference): LQP15MN18NG02D; LQP18MN18NG02D; 0402CS-19NXGLU; 0603HP-18NXGLU; 0402HP-19NXGLU; ATFC-0402-18N-GT0806SQ19NGLC;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 2.9 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 90

Buy Now
Inductors 0806SQ-19NGLC
RF Inductors - SMD 19.4nH Unshld 2% 2.9A 10mOhms

RF Inductors - SMD 19.4nH Unshld 2% 2.9A 10mOhms

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-0806SQ-19NGLC 1033950-0806SQ-19NGLC 0806SQ-19NGLC
Product Name 0.0194uH 400MHz 2.9A Inductor and Choke Fixed Inductors - 0806SQ-19NGLC Inductors
Core Material Air
Inductance Range 0.0194 microH 0.0194 microH
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Common Mode Chokes - DS1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details